Capital Lighting, Inc. 91-522 Lamps-Table Lamps 397149

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bucksforth Bronze Weight: 7.9 Product Name: One Light Lamp UPC: 843558011896 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bucksforth Bronze Weight: 7.9 Product Name: One Light Lamp UPC: 843558011896 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
91-522 Lamps-Table Lamps - 397149 - Capital Lighting, Inc.
Columbus, OH, USA
91-522 Lamps-Table Lamps
397149
91-522 Lamps-Table Lamps 397149
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 34.00 Length 34.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bucksforth Bronze Weight: 7.9 Product Name: One Light Lamp UPC: 843558011896 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 34.00
Length 34.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bucksforth Bronze
Weight: 7.9
Product Name: One Light Lamp
UPC: 843558011896
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397149
Product Name 91-522 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details