Capital Lighting, Inc. Lamps-Table Lamps 396897

Description
PRODUCT DETAILS / SPECS Height: 31.75 Bulb Finish: Gold/Silver Weight: 13 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.75 Bulb Finish: Gold/Silver Weight: 13 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396897 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396897
Lamps-Table Lamps 396897
PRODUCT DETAILS / SPECS Height: 31.75 Bulb Finish: Gold/Silver Weight: 13 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 31.75
Bulb
Finish: Gold/Silver
Weight: 13
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396897
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details