Capital Lighting, Inc. Lamps-Table Lamps 396873

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Finish: Dark Bronze Weight: 8 Product Name: Dark Bronze Metal Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Finish: Dark Bronze Weight: 8 Product Name: Dark Bronze Metal Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396873 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396873
Lamps-Table Lamps 396873
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Finish: Dark Bronze Weight: 8 Product Name: Dark Bronze Metal Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Finish: Dark Bronze
Weight: 8
Product Name: Dark Bronze Metal Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396873
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details