Capital Lighting, Inc. Lamps-Table Lamps 396849

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Wood Column Weight: 10 Product Name: Table Lamps Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Wood Column Weight: 10 Product Name: Table Lamps Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396849 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396849
Lamps-Table Lamps 396849
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Wood Column Weight: 10 Product Name: Table Lamps Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Finish: Wood Column
Weight: 10
Product Name: Table Lamps
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396849
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details