Capital Lighting, Inc. Lamps-Table Lamps 396831

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Finish: Dark Bronze Weight: 12 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Finish: Dark Bronze Weight: 12 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396831 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396831
Lamps-Table Lamps 396831
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Finish: Dark Bronze Weight: 12 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Finish: Dark Bronze
Weight: 12
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396831
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details