Capital Lighting, Inc. Lamps-Table Lamps 396818

Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Finish: Silver Weight: 9 Product Name: Table Lamp Category: Table Lamps Glass: Silver Candy Drop
Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Finish: Silver Weight: 9 Product Name: Table Lamp Category: Table Lamps Glass: Silver Candy Drop

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396818 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396818
Lamps-Table Lamps 396818
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Finish: Silver Weight: 9 Product Name: Table Lamp Category: Table Lamps Glass: Silver Candy Drop

PRODUCT DETAILS / SPECS
Height: 25.50
Bulb
Finish: Silver
Weight: 9
Product Name: Table Lamp
Category: Table Lamps
Glass: Silver Candy Drop

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396818
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details