Capital Lighting, Inc. Lamps-Table Lamps 396817

Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Finish: Dark Brown Weight: 16 Product Name: Dark Brown Wood Urn Lamp Print Shade Category: Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Finish: Dark Brown Weight: 16 Product Name: Dark Brown Wood Urn Lamp Print Shade Category: Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396817 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396817
Lamps-Table Lamps 396817
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Finish: Dark Brown Weight: 16 Product Name: Dark Brown Wood Urn Lamp Print Shade Category: Lamps

PRODUCT DETAILS / SPECS
Height: 31.50
Bulb
Finish: Dark Brown
Weight: 16
Product Name: Dark Brown Wood Urn Lamp Print Shade
Category: Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396817
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details