Capital Lighting, Inc. Lamps-Table Lamps 396810

Description
PRODUCT DETAILS / SPECS Height: 29.25 Bulb Finish: Light Brown Weight: 9 Product Name: Light Brown Wood Post Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.25 Bulb Finish: Light Brown Weight: 9 Product Name: Light Brown Wood Post Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396810 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396810
Lamps-Table Lamps 396810
PRODUCT DETAILS / SPECS Height: 29.25 Bulb Finish: Light Brown Weight: 9 Product Name: Light Brown Wood Post Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.25
Bulb
Finish: Light Brown
Weight: 9
Product Name: Light Brown Wood Post Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396810
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details