Capital Lighting, Inc. Lamps-Table Lamps 396802

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Dusty Grey Weight: 12 Product Name: Dusty Grey Oval Resin Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Dusty Grey Weight: 12 Product Name: Dusty Grey Oval Resin Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396802 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396802
Lamps-Table Lamps 396802
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Dusty Grey Weight: 12 Product Name: Dusty Grey Oval Resin Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Finish: Dusty Grey
Weight: 12
Product Name: Dusty Grey Oval Resin Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396802
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details