Capital Lighting, Inc. Lamps-Table Lamps 396599

Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Finish: Faux Marble Weight: 22.24 Product Name: Faux Marble Classic Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Finish: Faux Marble Weight: 22.24 Product Name: Faux Marble Classic Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396599 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396599
Lamps-Table Lamps 396599
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Finish: Faux Marble Weight: 22.24 Product Name: Faux Marble Classic Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 32.50
Bulb
Finish: Faux Marble
Weight: 22.24
Product Name: Faux Marble Classic Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396599
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details