Capital Lighting, Inc. Lamps-Table Lamps 396584

Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Finish: Silver Flex Glass Weight: 8 Product Name: Silver Flex Glass Table Lamp Category: Table Lamps Glass: Silver Flex
Description
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Finish: Silver Flex Glass Weight: 8 Product Name: Silver Flex Glass Table Lamp Category: Table Lamps Glass: Silver Flex

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396584 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396584
Lamps-Table Lamps 396584
PRODUCT DETAILS / SPECS Height: 25.50 Bulb Finish: Silver Flex Glass Weight: 8 Product Name: Silver Flex Glass Table Lamp Category: Table Lamps Glass: Silver Flex

PRODUCT DETAILS / SPECS
Height: 25.50
Bulb
Finish: Silver Flex Glass
Weight: 8
Product Name: Silver Flex Glass Table Lamp
Category: Table Lamps
Glass: Silver Flex

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396584
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details