Capital Lighting, Inc. Lamps-Table Lamps 396571

Description
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Finish: Hammered Metallic Weight: 11.66 Product Name: Hammered Metallic Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Finish: Hammered Metallic Weight: 11.66 Product Name: Hammered Metallic Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396571 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396571
Lamps-Table Lamps 396571
PRODUCT DETAILS / SPECS Height: 26.50 Bulb Finish: Hammered Metallic Weight: 11.66 Product Name: Hammered Metallic Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 26.50
Bulb
Finish: Hammered Metallic
Weight: 11.66
Product Name: Hammered Metallic Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396571
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details