Capital Lighting, Inc. Lamps-Table Lamps 396570

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Finish: Antique Metallic Weight: 23 Product Name: Antique Metallic Patchwork Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Finish: Antique Metallic Weight: 23 Product Name: Antique Metallic Patchwork Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396570 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396570
Lamps-Table Lamps 396570
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Finish: Antique Metallic Weight: 23 Product Name: Antique Metallic Patchwork Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Finish: Antique Metallic
Weight: 23
Product Name: Antique Metallic Patchwork Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396570
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details