Capital Lighting, Inc. Lamps-Table Lamps 396569

Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Finish: Antique Weight: 28 Product Name: Antiqued Hand Painted Scroll Lamp Category: Lamps
Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Finish: Antique Weight: 28 Product Name: Antiqued Hand Painted Scroll Lamp Category: Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396569 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396569
Lamps-Table Lamps 396569
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Finish: Antique Weight: 28 Product Name: Antiqued Hand Painted Scroll Lamp Category: Lamps

PRODUCT DETAILS / SPECS
Height: 32.50
Bulb
Finish: Antique
Weight: 28
Product Name: Antiqued Hand Painted Scroll Lamp
Category: Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396569
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details