Capital Lighting, Inc. Lamps-Table Lamps 396561

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Finish: Antique Gold & Glass Weight: 15 Product Name: Antique Gold & Glass Lamp Category: Lamps Glass: Antique Gold
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Finish: Antique Gold & Glass Weight: 15 Product Name: Antique Gold & Glass Lamp Category: Lamps Glass: Antique Gold

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396561 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396561
Lamps-Table Lamps 396561
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Finish: Antique Gold & Glass Weight: 15 Product Name: Antique Gold & Glass Lamp Category: Lamps Glass: Antique Gold

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Finish: Antique Gold & Glass
Weight: 15
Product Name: Antique Gold & Glass Lamp
Category: Lamps
Glass: Antique Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396561
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details