Capital Lighting, Inc. Lamps-Table Lamps 396560

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Mottled Glass & Brushed Steel Weight: 9.68 Product Name: Mottled Glass & Brushed Steel Table Lamp Category: Table Lamps Glass: Mottled
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Mottled Glass & Brushed Steel Weight: 9.68 Product Name: Mottled Glass & Brushed Steel Table Lamp Category: Table Lamps Glass: Mottled

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396560 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396560
Lamps-Table Lamps 396560
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Mottled Glass & Brushed Steel Weight: 9.68 Product Name: Mottled Glass & Brushed Steel Table Lamp Category: Table Lamps Glass: Mottled

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Finish: Mottled Glass & Brushed Steel
Weight: 9.68
Product Name: Mottled Glass & Brushed Steel Table Lamp
Category: Table Lamps
Glass: Mottled

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396560
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details