Capital Lighting, Inc. Lamps-Table Lamps 396548

Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Finish: Aged Copper Weight: 28 Product Name: Aged Copper/Brown Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Finish: Aged Copper Weight: 28 Product Name: Aged Copper/Brown Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396548 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396548
Lamps-Table Lamps 396548
PRODUCT DETAILS / SPECS Height: 27.50 Bulb Finish: Aged Copper Weight: 28 Product Name: Aged Copper/Brown Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 27.50
Bulb
Finish: Aged Copper
Weight: 28
Product Name: Aged Copper/Brown Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396548
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details