Capital Lighting, Inc. Lamps-Table Lamps 396541

Description
PRODUCT DETAILS / SPECS Height: 32.25 Bulb Finish: Antique Weight: 29 Product Name: Tile W/Straps Lamp Category: Lamps
Description
PRODUCT DETAILS / SPECS Height: 32.25 Bulb Finish: Antique Weight: 29 Product Name: Tile W/Straps Lamp Category: Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396541 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396541
Lamps-Table Lamps 396541
PRODUCT DETAILS / SPECS Height: 32.25 Bulb Finish: Antique Weight: 29 Product Name: Tile W/Straps Lamp Category: Lamps

PRODUCT DETAILS / SPECS
Height: 32.25
Bulb
Finish: Antique
Weight: 29
Product Name: Tile W/Straps Lamp
Category: Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396541
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details