Capital Lighting, Inc. Lamps-Table Lamps 396531

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Amber Glass /Gold Weight: 12.58 Product Name: Table Lamp Category: Table Lamps Glass: Amber
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Amber Glass /Gold Weight: 12.58 Product Name: Table Lamp Category: Table Lamps Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396531 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396531
Lamps-Table Lamps 396531
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Amber Glass /Gold Weight: 12.58 Product Name: Table Lamp Category: Table Lamps Glass: Amber

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Finish: Amber Glass /Gold
Weight: 12.58
Product Name: Table Lamp
Category: Table Lamps
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396531
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details