Capital Lighting, Inc. Lamps-Table Lamps 396529

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Finish: Hand Painted Weight: 24.47 Product Name: Delicate Hand Painted Lamp Category: Lamps
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Finish: Hand Painted Weight: 24.47 Product Name: Delicate Hand Painted Lamp Category: Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396529 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396529
Lamps-Table Lamps 396529
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Finish: Hand Painted Weight: 24.47 Product Name: Delicate Hand Painted Lamp Category: Lamps

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Finish: Hand Painted
Weight: 24.47
Product Name: Delicate Hand Painted Lamp
Category: Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396529
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details