Capital Lighting, Inc. Lamps-Table Lamps 396524

Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Finish: Rustic Iron Weight: 20 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Finish: Rustic Iron Weight: 20 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396524 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396524
Lamps-Table Lamps 396524
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Finish: Rustic Iron Weight: 20 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 31.50
Bulb
Finish: Rustic Iron
Weight: 20
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396524
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details