Capital Lighting, Inc. Lamps-Table Lamps 396523

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Finish: French Bronze Weight: 19.96 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Finish: French Bronze Weight: 19.96 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396523 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396523
Lamps-Table Lamps 396523
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Finish: French Bronze Weight: 19.96 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Finish: French Bronze
Weight: 19.96
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396523
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details