Capital Lighting, Inc. Lamps-Table Lamps 396516

Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Finish: Copper Weight: 20 Product Name: Antique Copper Carved Vase Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Finish: Copper Weight: 20 Product Name: Antique Copper Carved Vase Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396516 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396516
Lamps-Table Lamps 396516
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Finish: Copper Weight: 20 Product Name: Antique Copper Carved Vase Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Finish: Copper
Weight: 20
Product Name: Antique Copper Carved Vase Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396516
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details