Capital Lighting, Inc. Lamps-Table Lamps 396514

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Handpainted Weight: 20 Product Name: Handpainted Footed Vase Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Handpainted Weight: 20 Product Name: Handpainted Footed Vase Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396514 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396514
Lamps-Table Lamps 396514
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Handpainted Weight: 20 Product Name: Handpainted Footed Vase Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Finish: Handpainted
Weight: 20
Product Name: Handpainted Footed Vase Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396514
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details