Capital Lighting, Inc. Lamps-Table Lamps 396503

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Finish: Maple Amber Weight: 16.59 Product Name: Table Lamps Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Finish: Maple Amber Weight: 16.59 Product Name: Table Lamps Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396503 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396503
Lamps-Table Lamps 396503
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Finish: Maple Amber Weight: 16.59 Product Name: Table Lamps Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Finish: Maple Amber
Weight: 16.59
Product Name: Table Lamps
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396503
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details