Capital Lighting, Inc. Lamps-Table Lamps 396502

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Tuscan Bronze Weight: 13.2 Product Name: Tuscan Bronze/Marble Font Category: Buffet Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Tuscan Bronze Weight: 13.2 Product Name: Tuscan Bronze/Marble Font Category: Buffet Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396502 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396502
Lamps-Table Lamps 396502
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Tuscan Bronze Weight: 13.2 Product Name: Tuscan Bronze/Marble Font Category: Buffet Lamps

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Finish: Tuscan Bronze
Weight: 13.2
Product Name: Tuscan Bronze/Marble Font
Category: Buffet Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396502
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details