Capital Lighting, Inc. Lamps-Floor Lamps 396500

Description
PRODUCT DETAILS / SPECS Height: 61.50 Bulb Finish: Italian Marble Weight: 16.06 Product Name: Italian Marble Urn Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Height: 61.50 Bulb Finish: Italian Marble Weight: 16.06 Product Name: Italian Marble Urn Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Floor Lamps - 396500 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Floor Lamps
396500
Lamps-Floor Lamps 396500
PRODUCT DETAILS / SPECS Height: 61.50 Bulb Finish: Italian Marble Weight: 16.06 Product Name: Italian Marble Urn Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Height: 61.50
Bulb
Finish: Italian Marble
Weight: 16.06
Product Name: Italian Marble Urn Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396500
Product Name Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details