Capital Lighting, Inc. Lamps-Table Lamps 396283

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Drip Glaze Weight: 13 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Drip Glaze Weight: 13 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396283 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396283
Lamps-Table Lamps 396283
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Finish: Drip Glaze Weight: 13 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Finish: Drip Glaze
Weight: 13
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396283
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details