Capital Lighting, Inc. Lamps-Table Lamps 396282

Description
PRODUCT DETAILS / SPECS Height: 32.75 Bulb Finish: Two Tone Ceramic Weight: 12 Product Name: Two Tone Ceramic Tabel Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 32.75 Bulb Finish: Two Tone Ceramic Weight: 12 Product Name: Two Tone Ceramic Tabel Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396282 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396282
Lamps-Table Lamps 396282
PRODUCT DETAILS / SPECS Height: 32.75 Bulb Finish: Two Tone Ceramic Weight: 12 Product Name: Two Tone Ceramic Tabel Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 32.75
Bulb
Finish: Two Tone Ceramic
Weight: 12
Product Name: Two Tone Ceramic Tabel Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396282
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details