Capital Lighting, Inc. Lamps-Table Lamps 396272

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Dark Bronze Weight: 8 Product Name: Dark Bronze Bottle Metal Lamp Category: Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Dark Bronze Weight: 8 Product Name: Dark Bronze Bottle Metal Lamp Category: Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396272 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396272
Lamps-Table Lamps 396272
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Finish: Dark Bronze Weight: 8 Product Name: Dark Bronze Bottle Metal Lamp Category: Lamps

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Finish: Dark Bronze
Weight: 8
Product Name: Dark Bronze Bottle Metal Lamp
Category: Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396272
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details