Capital Lighting, Inc. Lamps-Table Lamps 396261

Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Finish: Antique Bronze Weight: 11 Product Name: Antique Bronze & Silver Fan Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Finish: Antique Bronze Weight: 11 Product Name: Antique Bronze & Silver Fan Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396261 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396261
Lamps-Table Lamps 396261
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Finish: Antique Bronze Weight: 11 Product Name: Antique Bronze & Silver Fan Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 31.50
Bulb
Finish: Antique Bronze
Weight: 11
Product Name: Antique Bronze & Silver Fan Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396261
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details