Capital Lighting, Inc. Lamps-Table Lamps 396254

Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Weight: 19 Product Name: Table Lamp Category: Table Lamps Glass: Antique Gold
Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Weight: 19 Product Name: Table Lamp Category: Table Lamps Glass: Antique Gold

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396254 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396254
Lamps-Table Lamps 396254
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Weight: 19 Product Name: Table Lamp Category: Table Lamps Glass: Antique Gold

PRODUCT DETAILS / SPECS
Height: 37.00
Bulb
Weight: 19
Product Name: Table Lamp
Category: Table Lamps
Glass: Antique Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396254
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details