Capital Lighting, Inc. Lamps-Table Lamps 396249

Description
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Finish: Bronze Weight: 11 Product Name: Topaz Bronze Metal Category: Buffet Lamps
Description
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Finish: Bronze Weight: 11 Product Name: Topaz Bronze Metal Category: Buffet Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396249 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396249
Lamps-Table Lamps 396249
PRODUCT DETAILS / SPECS Height: 35.50 Bulb Finish: Bronze Weight: 11 Product Name: Topaz Bronze Metal Category: Buffet Lamps

PRODUCT DETAILS / SPECS
Height: 35.50
Bulb
Finish: Bronze
Weight: 11
Product Name: Topaz Bronze Metal
Category: Buffet Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396249
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details