Capital Lighting, Inc. Lamps-Table Lamps 396245

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Finish: Antique Bronze Weight: 11 Product Name: Antique Bronze Textured Jug Lamp Category: Lamps
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Finish: Antique Bronze Weight: 11 Product Name: Antique Bronze Textured Jug Lamp Category: Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396245 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396245
Lamps-Table Lamps 396245
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Finish: Antique Bronze Weight: 11 Product Name: Antique Bronze Textured Jug Lamp Category: Lamps

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Finish: Antique Bronze
Weight: 11
Product Name: Antique Bronze Textured Jug Lamp
Category: Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396245
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details