Capital Lighting, Inc. Lamps-Table Lamps 396200

Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Finish: Antique Weight: 10 Product Name: Antique Pewter/Metal Buffet Lamp Category: Buffet Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Finish: Antique Weight: 10 Product Name: Antique Pewter/Metal Buffet Lamp Category: Buffet Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396200 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396200
Lamps-Table Lamps 396200
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Finish: Antique Weight: 10 Product Name: Antique Pewter/Metal Buffet Lamp Category: Buffet Lamps

PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Finish: Antique
Weight: 10
Product Name: Antique Pewter/Metal Buffet Lamp
Category: Buffet Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396200
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details