Capital Lighting, Inc. OZ1716C Semi-Flush Mts.-Bowl Style 396157

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 16 Product Name: Three Light Semi Flush Mount UPC: 611728174432 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 16 Product Name: Three Light Semi Flush Mount UPC: 611728174432 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OZ1716C Semi-Flush Mts.-Bowl Style - 396157 - Capital Lighting, Inc.
Columbus, OH, USA
OZ1716C Semi-Flush Mts.-Bowl Style
396157
OZ1716C Semi-Flush Mts.-Bowl Style 396157
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 16 Product Name: Three Light Semi Flush Mount UPC: 611728174432 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 16
Product Name: Three Light Semi Flush Mount
UPC: 611728174432
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396157
Product Name OZ1716C Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details