Capital Lighting, Inc. ML1615C Semi-Flush Mts.-Bowl Style 396130

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Three Light Semi Flush Mount UPC: 611728174562 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Three Light Semi Flush Mount UPC: 611728174562 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ML1615C Semi-Flush Mts.-Bowl Style - 396130 - Capital Lighting, Inc.
Columbus, OH, USA
ML1615C Semi-Flush Mts.-Bowl Style
396130
ML1615C Semi-Flush Mts.-Bowl Style 396130
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Three Light Semi Flush Mount UPC: 611728174562 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 8
Product Name: Three Light Semi Flush Mount
UPC: 611728174562
Category: Semi-Flush Mount
Glass: Etched Melon
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396130
Product Name ML1615C Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details