Capital Lighting, Inc. MNR1615W Flush Mounts-Bowl Style 396123

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Fresco Weight: 7 Product Name: Three Light Flush Mount UPC: 611728176122 Category: Flush Mount Glass: Opal Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Fresco Weight: 7 Product Name: Three Light Flush Mount UPC: 611728176122 Category: Flush Mount Glass: Opal Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MNR1615W Flush Mounts-Bowl Style - 396123 - Capital Lighting, Inc.
Columbus, OH, USA
MNR1615W Flush Mounts-Bowl Style
396123
MNR1615W Flush Mounts-Bowl Style 396123
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Fresco Weight: 7 Product Name: Three Light Flush Mount UPC: 611728176122 Category: Flush Mount Glass: Opal Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Fresco
Weight: 7
Product Name: Three Light Flush Mount
UPC: 611728176122
Category: Flush Mount
Glass: Opal
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396123
Product Name MNR1615W Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details