Capital Lighting, Inc. ML184C Flush Mounts-Bowl Style 396104

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: Three Light Flush Mount UPC: 611728174678 Category: Flush Mount Glass: Etched Melon Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: Three Light Flush Mount UPC: 611728174678 Category: Flush Mount Glass: Etched Melon Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ML184C Flush Mounts-Bowl Style - 396104 - Capital Lighting, Inc.
Columbus, OH, USA
ML184C Flush Mounts-Bowl Style
396104
ML184C Flush Mounts-Bowl Style 396104
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 9 Product Name: Three Light Flush Mount UPC: 611728174678 Category: Flush Mount Glass: Etched Melon Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Flush Mount
UPC: 611728174678
Category: Flush Mount
Glass: Etched Melon
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396104
Product Name ML184C Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details