Capital Lighting, Inc. MNR1611W Flush Mounts-Bowl Style 396100

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fresco Weight: 4 Product Name: One Light Flush Mount UPC: 611728175750 Category: Flush Mount Glass: Opal Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fresco Weight: 4 Product Name: One Light Flush Mount UPC: 611728175750 Category: Flush Mount Glass: Opal Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MNR1611W Flush Mounts-Bowl Style - 396100 - Capital Lighting, Inc.
Columbus, OH, USA
MNR1611W Flush Mounts-Bowl Style
396100
MNR1611W Flush Mounts-Bowl Style 396100
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Fresco Weight: 4 Product Name: One Light Flush Mount UPC: 611728175750 Category: Flush Mount Glass: Opal Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Fresco
Weight: 4
Product Name: One Light Flush Mount
UPC: 611728175750
Category: Flush Mount
Glass: Opal
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396100
Product Name MNR1611W Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details