Capital Lighting, Inc. TFNH1501VB Mini Pendants-Rod 396098

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 6 Product Name: One Light Mini Pendants UPC: 611728173947 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 6 Product Name: One Light Mini Pendants UPC: 611728173947 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFNH1501VB Mini Pendants-Rod - 396098 - Capital Lighting, Inc.
Columbus, OH, USA
TFNH1501VB Mini Pendants-Rod
396098
TFNH1501VB Mini Pendants-Rod 396098
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 6 Product Name: One Light Mini Pendants UPC: 611728173947 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 58.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Weight: 6
Product Name: One Light Mini Pendants
UPC: 611728173947
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396098
Product Name TFNH1501VB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details