Capital Lighting, Inc. TFFT1714VB Semi-Flush Mts.-Bowl Style 396092

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 13 Product Name: Two Light Semi Flush Mount UPC: 611728174098 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 13 Product Name: Two Light Semi Flush Mount UPC: 611728174098 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFFT1714VB Semi-Flush Mts.-Bowl Style - 396092 - Capital Lighting, Inc.
Columbus, OH, USA
TFFT1714VB Semi-Flush Mts.-Bowl Style
396092
TFFT1714VB Semi-Flush Mts.-Bowl Style 396092
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 13 Product Name: Two Light Semi Flush Mount UPC: 611728174098 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 13
Product Name: Two Light Semi Flush Mount
UPC: 611728174098
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396092
Product Name TFFT1714VB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details