Capital Lighting, Inc. TY8604C Bathroom Fixtures-Four Lights 396070

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Four Light Bath Fixture UPC: 611728174388 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Four Light Bath Fixture UPC: 611728174388 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY8604C Bathroom Fixtures-Four Lights - 396070 - Capital Lighting, Inc.
Columbus, OH, USA
TY8604C Bathroom Fixtures-Four Lights
396070
TY8604C Bathroom Fixtures-Four Lights 396070
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 8 Product Name: Four Light Bath Fixture UPC: 611728174388 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.50
Length 7.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 8
Product Name: Four Light Bath Fixture
UPC: 611728174388
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396070
Product Name TY8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details