Capital Lighting, Inc. D2231 Lamps-Floor Lamps 395989

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Purple / Black Nickle Weight: 15 Product Name: One Light Floor Lamp UPC: 748119032009 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Purple / Black Nickle Weight: 15 Product Name: One Light Floor Lamp UPC: 748119032009 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
D2231 Lamps-Floor Lamps - 395989 - Capital Lighting, Inc.
Columbus, OH, USA
D2231 Lamps-Floor Lamps
395989
D2231 Lamps-Floor Lamps 395989
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Purple / Black Nickle Weight: 15 Product Name: One Light Floor Lamp UPC: 748119032009 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 66.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Purple / Black Nickle
Weight: 15
Product Name: One Light Floor Lamp
UPC: 748119032009
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395989
Product Name D2231 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details