Capital Lighting, Inc. D2232 Lamps-Table Lamps 395987

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Purple / Black Nickle Weight: 6 Product Name: One Light Table Lamp UPC: 748119032016 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Purple / Black Nickle Weight: 6 Product Name: One Light Table Lamp UPC: 748119032016 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2232 Lamps-Table Lamps - 395987 - Capital Lighting, Inc.
Columbus, OH, USA
D2232 Lamps-Table Lamps
395987
D2232 Lamps-Table Lamps 395987
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Purple / Black Nickle Weight: 6 Product Name: One Light Table Lamp UPC: 748119032016 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Purple / Black Nickle
Weight: 6
Product Name: One Light Table Lamp
UPC: 748119032016
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395987
Product Name D2232 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details