Capital Lighting, Inc. D2239 Lamps-Table Lamps 395985

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Mercury Glass Weight: 7 Product Name: One Light Table Lamp UPC: 748119032092 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Mercury Glass Weight: 7 Product Name: One Light Table Lamp UPC: 748119032092 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2239 Lamps-Table Lamps - 395985 - Capital Lighting, Inc.
Columbus, OH, USA
D2239 Lamps-Table Lamps
395985
D2239 Lamps-Table Lamps 395985
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Mercury Glass Weight: 7 Product Name: One Light Table Lamp UPC: 748119032092 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Mercury Glass
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119032092
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395985
Product Name D2239 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details