Capital Lighting, Inc. D2228 Lamps-Floor Lamps 395958

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 68.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Mercury Glass And Polished Nickle Weight: 15 Product Name: One Light Floor Lamp UPC: 748119031996 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 68.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Mercury Glass And Polished Nickle Weight: 15 Product Name: One Light Floor Lamp UPC: 748119031996 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
D2228 Lamps-Floor Lamps - 395958 - Capital Lighting, Inc.
Columbus, OH, USA
D2228 Lamps-Floor Lamps
395958
D2228 Lamps-Floor Lamps 395958
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 68.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Mercury Glass And Polished Nickle Weight: 15 Product Name: One Light Floor Lamp UPC: 748119031996 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 68.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Mercury Glass And Polished Nickle
Weight: 15
Product Name: One Light Floor Lamp
UPC: 748119031996
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395958
Product Name D2228 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details