Capital Lighting, Inc. D2227 Lamps-Table Lamps 395955

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Mercury Glass And Polished Nickle Weight: 8 Product Name: One Light Table Lamp UPC: 748119031989 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Mercury Glass And Polished Nickle Weight: 8 Product Name: One Light Table Lamp UPC: 748119031989 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2227 Lamps-Table Lamps - 395955 - Capital Lighting, Inc.
Columbus, OH, USA
D2227 Lamps-Table Lamps
395955
D2227 Lamps-Table Lamps 395955
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Mercury Glass And Polished Nickle Weight: 8 Product Name: One Light Table Lamp UPC: 748119031989 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Mercury Glass And Polished Nickle
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119031989
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395955
Product Name D2227 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details