Capital Lighting, Inc. D2221 Lamps-Table Lamps 395954

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Meknes Bronze Weight: 7.2 Product Name: One Light Table Lamp UPC: 748119031927 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Meknes Bronze Weight: 7.2 Product Name: One Light Table Lamp UPC: 748119031927 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2221 Lamps-Table Lamps - 395954 - Capital Lighting, Inc.
Columbus, OH, USA
D2221 Lamps-Table Lamps
395954
D2221 Lamps-Table Lamps 395954
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Meknes Bronze Weight: 7.2 Product Name: One Light Table Lamp UPC: 748119031927 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Meknes Bronze
Weight: 7.2
Product Name: One Light Table Lamp
UPC: 748119031927
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395954
Product Name D2221 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details