Capital Lighting, Inc. D2202 Lamps-Table Lamps 395927

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 6.6 Product Name: One Light Table Lamp UPC: 748119031804 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 6.6 Product Name: One Light Table Lamp UPC: 748119031804 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2202 Lamps-Table Lamps - 395927 - Capital Lighting, Inc.
Columbus, OH, USA
D2202 Lamps-Table Lamps
395927
D2202 Lamps-Table Lamps 395927
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 6.6 Product Name: One Light Table Lamp UPC: 748119031804 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 6.6
Product Name: One Light Table Lamp
UPC: 748119031804
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395927
Product Name D2202 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details